PHG.3B.304.CYMD10 -- LBR KEYG 4C CHR 10.0MM D LEMO
LEMO USA, Inc.
Lbr Keyg 4C Chr 10.0Mm D Lemo
PHG.3B.304.CYMD10
Description
LBR KeyG 4C CHR 10.0mm D
Description
LBR KeyG 4C CHR 10.0mm D
Suppliers
Lbr Keyg 4C Chr 10.0Mm D Lemo
83X3493
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
83X3493 |
|
Product Name
|
Lbr Keyg 4C Chr 10.0Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details