PHG.2B.310.CLLD52 -- LBR KEYG 10C CHR 5.2MM D LEMO
LEMO USA, Inc.
Lbr Keyg 10C Chr 5.2Mm D Lemo
PHG.2B.310.CLLD52
Description
LBR KeyG 10C CHR 5.2mm D
Description
LBR KeyG 10C CHR 5.2mm D
Suppliers
Lbr Keyg 10C Chr 5.2Mm D Lemo
25R8328
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25R8328 |
|
Product Name
|
Lbr Keyg 10C Chr 5.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details