PHG.2B.306.CLLM42 -- LBR KEYG 6C CHR 4.2MM M LEMO
LEMO USA, Inc.
Lbr Keyg 6C Chr 4.2Mm M Lemo
PHG.2B.306.CLLM42
Description
LBR KeyG 6C CHR 4.2mm M
Description
LBR KeyG 6C CHR 4.2mm M
Suppliers
Lbr Keyg 6C Chr 4.2Mm M Lemo
73R2911
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73R2911 |
|
Product Name
|
Lbr Keyg 6C Chr 4.2Mm M Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details