PHG.1K.310.CLLK70 -- LKR KEYG 10C CHR 7.0MM K LEMO
LEMO USA, Inc.
Lkr Keyg 10C Chr 7.0Mm K Lemo
PHG.1K.310.CLLK70
Description
LKR KeyG 10C CHR 7.0mm K
Description
LKR KeyG 10C CHR 7.0mm K
Suppliers
Lkr Keyg 10C Chr 7.0Mm K Lemo
68R9834
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
68R9834 |
|
Product Name
|
Lkr Keyg 10C Chr 7.0Mm K Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
240.0 amps
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details