PHG.1K.303.CLLC45 -- LKR KEYG 3C CHR 4.5MM C LEMO
LEMO USA, Inc.
Lkr Keyg 3C Chr 4.5Mm C Lemo
PHG.1K.303.CLLC45
Description
LKR KeyG 3C CHR 4.5mm C
Description
LKR KeyG 3C CHR 4.5mm C
Suppliers
Lkr Keyg 3C Chr 4.5Mm C Lemo
73R2847
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73R2847 |
|
Product Name
|
Lkr Keyg 3C Chr 4.5Mm C Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details