PHG.1K.302.CLLC40 -- LKR KEYG 2C 4.0MM C LEMO
LEMO USA, Inc.
Lkr Keyg 2C 4.0Mm C Lemo
PHG.1K.302.CLLC40
Description
LKR KeyG 2C 4.0mm C
Description
LKR KeyG 2C 4.0mm C
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
15R9769 |
|
Product Name
|
Lkr Keyg 2C 4.0Mm C Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details