PHG.1B.305.CYMD52 -- LBR KEYG 5C CHR 5.2MM D LEMO
LEMO USA, Inc.
Lbr Keyg 5C Chr 5.2Mm D Lemo
PHG.1B.305.CYMD52
Description
LBR KeyG 5C CHR 5.2mm D
Description
LBR KeyG 5C CHR 5.2mm D
Suppliers
Lbr Keyg 5C Chr 5.2Mm D Lemo
73R2791
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73R2791 |
|
Product Name
|
Lbr Keyg 5C Chr 5.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers