LEMO USA, Inc.
Lbr Keyg 5C Chr 4.2Mm D Lemo
PHG.1B.305.CLLD42
Description
RECPT (CdG) 5CTS C-C
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
RECPT (CdG) 5CTS C-C
Request a Quote
Email Supplier
Suppliers
Lbr Keyg 5C Chr 4.2Mm D Lemo
28R9578
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
PHG.1B.305.CLLD42 |
28R9578 |
|
Product Name
|
|
Lbr Keyg 5C Chr 4.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details