PHG.1B.303.CLLD42 -- LBR KEYG 3C CHR 4.2MM D LEMO
LEMO USA, Inc.
Lbr Keyg 3C Chr 4.2Mm D Lemo
PHG.1B.303.CLLD42
Description
LBR KeyG 3C CHR 4.2mm D
Description
LBR KeyG 3C CHR 4.2mm D
Suppliers
Lbr Keyg 3C Chr 4.2Mm D Lemo
66W4872
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
66W4872 |
|
Product Name
|
Lbr Keyg 3C Chr 4.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details