PHG.1B.302.CLLD76 -- LBR KEYG 2C CHR 7.6MM D LEMO
LEMO USA, Inc.
Lbr Keyg 2C Chr 7.6Mm D Lemo
PHG.1B.302.CLLD76
Description
LBR KeyG 2C CHR 7.6mm D
Description
LBR KeyG 2C CHR 7.6mm D
Suppliers
Lbr Keyg 2C Chr 7.6Mm D Lemo
80R2007
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
80R2007 |
|
Product Name
|
Lbr Keyg 2C Chr 7.6Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers