PFG.3B.304.CLLD10 -- LBR KEYG 4C CHR 10.0MM D LEMO
LEMO USA, Inc.
Lbr Keyg 4C Chr 10.0Mm D Lemo
PFG.3B.304.CLLD10
Description
LBR KeyG 4C CHR 10.0mm D
Description
LBR KeyG 4C CHR 10.0mm D
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
40AH1324 |
|
Product Name
|
Lbr Keyg 4C Chr 10.0Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers