PFG.1B.302.CLLD62 -- LBR KEYG 2C CHR 6.2MM D LEMO
LEMO USA, Inc.
Lbr Keyg 2C Chr 6.2Mm D Lemo
PFG.1B.302.CLLD62
Description
LBR KeyG 2C CHR 6.2mm D
Description
LBR KeyG 2C CHR 6.2mm D
Suppliers
Lbr Keyg 2C Chr 6.2Mm D Lemo
64W6799
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64W6799 |
|
Product Name
|
Lbr Keyg 2C Chr 6.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details