LEMO USA, Inc. Circular Connector Assemblies PEN.2M.310.XLMT

Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1205-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1205-ND
Circular Connector Assemblies 1124-1205-ND
10 Position Circular Connector Receptacle, Female Sockets Crimp

10 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo - 43W5427 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo
43W5427
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo 43W5427
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Product Range:2M Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1124-1205-ND 43W5427
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details