LEMO USA, Inc. Circular Connector Assemblies PCA.0S.303.CLLC27

Description
RECPT 3CTS C-COL
Request a Quote Datasheet
Description
RECPT 3CTS C-COL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECPT 3CTS C-COL

RECPT 3CTS C-COL

Buy Now
Circular Connector Assemblies - PCA.0S.303.CLLC27-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PCA.0S.303.CLLC27-ND
Circular Connector Assemblies PCA.0S.303.CLLC27-ND
3 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup

3 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 0, 3 Position, Cable; Product Range Lemo - 57R6827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 0, 3 Position, Cable; Product Range Lemo
57R6827
Circular Connector, Receptacle, Size 0, 3 Position, Cable; Product Range Lemo 57R6827
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 3 POSITION, CABLE; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 3 POSITION, CABLE; Product Range:0S Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCA.0S.303.CLLC27 PCA.0S.303.CLLC27-ND 57R6827
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 0, 3 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - SEA-GS-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details