LEMO PCA.0S.302.CLLC44
2 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup
Win Source Part Number: 1340875-PCA.0S.302.C
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: 0S
Number of Positions: 2
Color: Silver
Features: Backshell
Connector Type: Receptacle, Female Sockets and Male Pins
Termination: Solder Cup
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass, Bronze
Ingress Protection: IP50 - Dust Protected
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Standard Package: 1
Shell Size - Insert: 302
Contact Finish - Mating: Gold
Cable Opening: 0.146" ~ 0.173" (3.70mm ~ 4.40mm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 250°C
Shell Material: Brass
Shell Finish: Chrome
Insert Material: Polyetheretherketone
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Backshell Material, Plating: Brass, Chrome
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: LEMO
Base Product Number: PCA.0S
Primary Material: Metal
California Prop 65: Warning Information
RECPT 2CTS C-COL
Circular Connector, 0S Series, Receptacle, 2, Pin, Socket, Solder, Cable Mount
| RS Components, Ltd. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1732124 | PCA.0S.302.CLLC44-ND | 1340875-PCA.0S.302.CLLC44 | PCA.0S.302.CLLC44 | 08X1997 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Circular Connector, 0S Series, Receptacle, 2, Pin, Socket, Solder, Cable Mount Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | ||||
| Geometry | Straight; Straight |