PCA.0S.302.CLLC27 -- LSR KEYA 2C CHR 2.7MM C LEMO
LEMO USA, Inc.
Lsr Keya 2C Chr 2.7Mm C Lemo
PCA.0S.302.CLLC27
Description
LSR KeyA 2C CHR 2.7mm C
Description
LSR KeyA 2C CHR 2.7mm C
Suppliers
Lsr Keya 2C Chr 2.7Mm C Lemo
57R6825
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57R6825 |
|
Product Name
|
Lsr Keya 2C Chr 2.7Mm C Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details