Description:
• Multipole 2 to 64 contacts
• Coaxial 50 and 75 Ω
• Triaxial 50 and 75 Ω
• Thermocouple 2 to 6 contacts
• Multi or mixed contacts with:
Coaxial 1 to 14 contacts
High voltage 1 to 21 contacts
Fiber optic 1 to 14 contacts
Fluidic 1 to 14 contacts
Main Features:
• Push-Pull self-latching
• 4 sizes
• Special shell design
for manipulator handling
• Temp. range -55°C to 200°C
• Stainless steel shell as a standard
• Solder, crimp or print contacts
• Resistance to 106 Gray
• EPDM glands
• IP66
• For cable ø 7.5 to 28.5 mm
| LEMO USA, Inc. | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | N Series |
| Product Name | Remote Handling Self-Latching Connectors |
| Gender | Male / Plug; Female / Jack |