BEND RELIEF, 00 SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 57R5419 |
| Product Name | Bend Relief, 00 Series Connector; Connector Shell Size Lemo |