LEMO USA, Inc. Bend Relief, 00 Series Connector; Connector Shell Size Lemo GMB.00.025.DG

Description
BEND RELIEF, 00 SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:2.8mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 00 SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:2.8mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 00 Series Connector; Connector Shell Size Lemo - 57R5416 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 00 Series Connector; Connector Shell Size Lemo
57R5416
Bend Relief, 00 Series Connector; Connector Shell Size Lemo 57R5416
BEND RELIEF, 00 SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:2.8mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes

BEND RELIEF, 00 SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:2.8mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:00 Series; For Use With:Lemo 00 Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 57R5416
Product Name Bend Relief, 00 Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824270 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details