LEMO USA, Inc. Bend Relief, 4S Series Connector; Connector Shell Size Lemo GMA.3B.090.DJ

Description
BEND RELIEF, 4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 4S Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 4S Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 4S Series Connector; Connector Shell Size Lemo - 15R9169 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 4S Series Connector; Connector Shell Size Lemo
15R9169
Bend Relief, 4S Series Connector; Connector Shell Size Lemo 15R9169
BEND RELIEF, 4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 4S Series Connectors RoHS Compliant: Yes

BEND RELIEF, 4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 4S Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 15R9169
Product Name Bend Relief, 4S Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; PG; PG 7; 5 mm; 7 mm - 70074627 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.492 inch (12.5 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Connector Strain Relief - 2-2308272-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details