LEMO USA, Inc. Bend Relief, 4S Series Connector; Connector Shell Size Lemo GMA.3B.090.DG

Description
BEND RELIEF, 4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 4S Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 4S Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 4S Series Connector; Connector Shell Size Lemo - 12R1827 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 4S Series Connector; Connector Shell Size Lemo
12R1827
Bend Relief, 4S Series Connector; Connector Shell Size Lemo 12R1827
BEND RELIEF, 4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 4S Series Connectors RoHS Compliant: Yes

BEND RELIEF, 4S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:10mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:3B/3E/3K/3S/4S Series; For Use With:Lemo 4S Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12R1827
Product Name Bend Relief, 4S Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 11; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074593 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824250 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details