LEMO USA, Inc. Bend Relief, 1K/1E/2B/3K/4B Conn, Ss; Connector Shell Size Lemo GMA.2B.080.SN

Description
BEND RELIEF, 1K/1E/2B/3K/4B CONN, SS; Connector Shell Size:-; Cable Diameter Max:80mm; Strain Relief Material:Stainless Steel; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 1K, 1E, 2B, 2E, 2K & 4B Series Collet Nuts RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1K/1E/2B/3K/4B CONN, SS; Connector Shell Size:-; Cable Diameter Max:80mm; Strain Relief Material:Stainless Steel; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 1K, 1E, 2B, 2E, 2K & 4B Series Collet Nuts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1K/1E/2B/3K/4B Conn, Ss; Connector Shell Size Lemo - 12R1826 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1K/1E/2B/3K/4B Conn, Ss; Connector Shell Size Lemo
12R1826
Bend Relief, 1K/1E/2B/3K/4B Conn, Ss; Connector Shell Size Lemo 12R1826
BEND RELIEF, 1K/1E/2B/3K/4B CONN, SS; Connector Shell Size:-; Cable Diameter Max:80mm; Strain Relief Material:Stainless Steel; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 1K, 1E, 2B, 2E, 2K & 4B Series Collet Nuts RoHS Compliant: Yes

BEND RELIEF, 1K/1E/2B/3K/4B CONN, SS; Connector Shell Size:-; Cable Diameter Max:80mm; Strain Relief Material:Stainless Steel; Product Range:2B/2C/2G/2E/2K/2L/2S Series; For Use With:Lemo 1K, 1E, 2B, 2E, 2K & 4B Series Collet Nuts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12R1826
Product Name Bend Relief, 1K/1E/2B/3K/4B Conn, Ss; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data