LEMO USA, Inc. Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo GMA.2B.080.DN

Description
BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:8.8mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:8.8mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo - 12R1825 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo
12R1825
Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo 12R1825
BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:8.8mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series RoHS Compliant: Yes

BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:8.8mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K/2L/2S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 12R1825
Product Name Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1534807-1 - TE Connectivity
Specs
Material Zinc
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details