LEMO USA, Inc. Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo GMA.2B.071.RG

Description
BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:7.9mm; Strain Relief Material:Silicone Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K, 2L, 2C & 2G Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:7.9mm; Strain Relief Material:Silicone Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K, 2L, 2C & 2G Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo - 80T9880 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo
80T9880
Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo 80T9880
BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:7.9mm; Strain Relief Material:Silicone Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K, 2L, 2C & 2G Series Connectors RoHS Compliant: Yes

BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:7.9mm; Strain Relief Material:Silicone Elastomer; Product Range:2B/2C/2G/2E/2K/2L/2S Series; For Use With:Lemo 2E, 2K, 2L, 2C & 2G Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 80T9880
Product Name Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745652-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075244 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details