LEMO USA, Inc. Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo GMA.2B.070.DA

Description
BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:7.7mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:7.7mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo - 73T0240 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo
73T0240
Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo 73T0240
BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:7.7mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series RoHS Compliant: Yes

BEND RELIEF, 2E/2K/2L/2C/2G SERIES CONN; Connector Shell Size:-; Cable Diameter Max:7.7mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K/2L/2S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 73T0240
Product Name Bend Relief, 2E/2K/2L/2C/2G Series Conn; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074563 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5745174-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details