LEMO USA, Inc. Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo GMA.2B.063.RN

Description
BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:Silicone Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:Silicone Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo - 17T3143 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo
17T3143
Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo 17T3143
BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:Silicone Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series Connectors RoHS Compliant: Yes

BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:Silicone Elastomer; Product Range:2B/2C/2G/2E/2K/2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 17T3143
Product Name Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201847-1 - TE Connectivity
Specs
Material Stainless Steel
Length 3.3 inch (83.74 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200291 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.142 inch (29 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details