LEMO USA, Inc. Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo GMA.2B.060.DJ

Description
BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series ConnectorsRoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series ConnectorsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo - 47W6083 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo
47W6083
Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo 47W6083
BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K /2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series ConnectorsRoHS Compliant: Yes

BEND RELIEF, 2E/2K/2L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:6.5mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:2B/2C/2G/2E/2K/2L/2S Series; For Use With:Lemo 2E, 2K & 2L Series ConnectorsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 47W6083
Product Name Bend Relief, 2E/2K/2L Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 29; 11 to21 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075265 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Rectangular Boots & Strain Relief - 1738313-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
90º Liquid Tight Strain Relief Snap Elbow - 85822230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details