LEMO USA, Inc. Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo GMA.1B.065.DV

Description
BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo - 57R5409 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo
57R5409
Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo 57R5409
BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1E/1K/1L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:7mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 57R5409
Product Name Bend Relief, 1E/1K/1L Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Gland, Straight; 18 to 32 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074439 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.850 inch (47 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details