LEMO USA, Inc. Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo GMA.1B.045.DB

Description
BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo - 50T9968 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo
50T9968
Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo 50T9968
BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 50T9968
Product Name Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
PG Thread Strain Relief - 70074508 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details