LEMO USA, Inc. Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo GMA.1B.045.DA

Description
BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo - 15R9168 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo
15R9168
Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo 15R9168
BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1S/1E/1K/1L SERIES CONN; Connector Shell Size:-; Cable Diameter Max:4.9mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1S, 1E, 1K & 1L Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 15R9168
Product Name Bend Relief, 1S/1E/1K/1L Series Conn; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074613 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details