LEMO USA, Inc. Bend Relief, 1S Series Connector; Connector Shell Size Lemo GMA.1B.040.DG

Description
BEND RELIEF, 1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:4.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:4.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 1S Series Connector; Connector Shell Size Lemo - 23R7978 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 1S Series Connector; Connector Shell Size Lemo
23R7978
Bend Relief, 1S Series Connector; Connector Shell Size Lemo 23R7978
BEND RELIEF, 1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:4.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L /1S Series; For Use With:Lemo 1S Series Connectors RoHS Compliant: Yes

BEND RELIEF, 1S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:4.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:1B/1D/1E/1K/1L/1S Series; For Use With:Lemo 1S Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 23R7978
Product Name Bend Relief, 1S Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 3-9 mm; Polyamide 6; Neoprene; Black; PG 13.5; 39 mm; 24 mm; IP68 - 70074432 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 3.000 to 0.354 inch (76.2 to 9 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820580 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details