LEMO USA, Inc. Bend Relief, 0E/0K/0L Series Connector; Connector Shell Size Lemo GMA.0B.045.DA

Description
BEND RELIEF, 0E/0K/0L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.2mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E, 0K & 0L Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 0E/0K/0L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.2mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E, 0K & 0L Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 0E/0K/0L Series Connector; Connector Shell Size Lemo - 63R3348 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 0E/0K/0L Series Connector; Connector Shell Size Lemo
63R3348
Bend Relief, 0E/0K/0L Series Connector; Connector Shell Size Lemo 63R3348
BEND RELIEF, 0E/0K/0L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.2mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E, 0K & 0L Series Connectors RoHS Compliant: Yes

BEND RELIEF, 0E/0K/0L SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:5.2mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0E, 0K & 0L Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 63R3348
Product Name Bend Relief, 0E/0K/0L Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-328666-5 - TE Connectivity
Specs
Material Copper Alloy
View Details
Liquid Tight Strain Relief with Dome Nut - 85820630 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details