LEMO USA, Inc. Bend Relief, 0B/0S Series Connector; Connector Shell Size Lemo GMA.0B.030.DR

Description
BEND RELIEF, 0B/0S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0B & 0S Series Connectors RoHS Compliant: Yes
Datasheet
Description
BEND RELIEF, 0B/0S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0B & 0S Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bend Relief, 0B/0S Series Connector; Connector Shell Size Lemo - 67R9604 - Newark, An Avnet Company
Chicago, IL, United States
Bend Relief, 0B/0S Series Connector; Connector Shell Size Lemo
67R9604
Bend Relief, 0B/0S Series Connector; Connector Shell Size Lemo 67R9604
BEND RELIEF, 0B/0S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0B & 0S Series Connectors RoHS Compliant: Yes

BEND RELIEF, 0B/0S SERIES CONNECTOR; Connector Shell Size:-; Cable Diameter Max:3.4mm; Strain Relief Material:PUR (Polyurethane) Elastomer; Product Range:0B/0S/0E/0K/0L Series; For Use With:Lemo 0B & 0S Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 67R9604
Product Name Bend Relief, 0B/0S Series Connector; Connector Shell Size Lemo
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074562 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details