FHG.1B.307.CYCD52 -- LPLG KEYG 7C CHR 5.2MM D LEMO
LEMO USA, Inc.
Lplg Keyg 7C Chr 5.2Mm D Lemo
FHG.1B.307.CYCD52
Description
LPLG KeyG 7C CHR 5.2mm D
Description
LPLG KeyG 7C CHR 5.2mm D
Suppliers
Lplg Keyg 7C Chr 5.2Mm D Lemo
12R1611
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12R1611 |
|
Product Name
|
Lplg Keyg 7C Chr 5.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details