FHG.1B.306.CYCD42 -- LPLG KEYG 6C CHR 4.2MM D LEMO
LEMO USA, Inc.
Lplg Keyg 6C Chr 4.2Mm D Lemo
FHG.1B.306.CYCD42
Description
LPLG KeyG 6C CHR 4.2mm D
Description
LPLG KeyG 6C CHR 4.2mm D
Suppliers
Lplg Keyg 6C Chr 4.2Mm D Lemo
12R1597
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12R1597 |
|
Product Name
|
Lplg Keyg 6C Chr 4.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details