FHG.1B.302.CYCD62 -- LB90 KEYG 2C CHR 6.2MM D LEMO
LEMO USA, Inc.
Lb90 Keyg 2C Chr 6.2Mm D Lemo
FHG.1B.302.CYCD62
Description
LB90 KeyG 2C CHR 6.2mm D
Description
LB90 KeyG 2C CHR 6.2mm D
Suppliers
Lb90 Keyg 2C Chr 6.2Mm D Lemo
44W1736
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44W1736 |
|
Product Name
|
Lb90 Keyg 2C Chr 6.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details