CIRCULAR, PLUG, 19POS, PIN, CRIMP; Product Range:2F Series; Circular Connector Shell Style:-; No. of Contacts:-; Circular Contact Type:-; Coupling Style:-; Connector Body Material:-; Contact Material:-; Contact Plating:-; Gender:PlugRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71T8363 |
| Product Name | Circular, Plug, 19Pos, Pin, Crimp; Product Range Lemo |
| Connector Type | Circular / Cylindrical Connectors |