LEMO USA, Inc. Circular Connector, Plug, 30 Position, Cable; Product Range Lemo FGP.3F.330.XLC

Description
CIRCULAR CONNECTOR, PLUG, 30 POSITION, CABLE; Product Range:3F Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 30 POSITION, CABLE; Product Range:3F Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 30 Position, Cable; Product Range Lemo - 50T9940 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 30 Position, Cable; Product Range Lemo
50T9940
Circular Connector, Plug, 30 Position, Cable; Product Range Lemo 50T9940
CIRCULAR CONNECTOR, PLUG, 30 POSITION, CABLE; Product Range:3F Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 30 POSITION, CABLE; Product Range:3F Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50T9940
Product Name Circular Connector, Plug, 30 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details