LEMO USA, Inc. Circular Connector Assemblies FGN.2F.319.XLC

Description
Circular Push Pull Connectors
Request a Quote Datasheet
Description
Circular Push Pull Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circular Push Pull Connectors

Circular Push Pull Connectors

Buy Now
Circular Connector Assemblies - 1124-1390-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1390-ND
Circular Connector Assemblies 1124-1390-ND
19 Position Circular Connector Plug, Male Pins Crimp

19 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 19 Position, Cable; Product Range Lemo - 57R5332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, Cable; Product Range Lemo
57R5332
Circular Connector, Plug, 19 Position, Cable; Product Range Lemo 57R5332
CIRCULAR CONNECTOR, PLUG, 19 POSITION, CABLE; Product Range:2F Series; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19 POSITION, CABLE; Product Range:2F Series; Circular Connector Shell Style:-; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGN.2F.319.XLC 1124-1390-ND 57R5332
Product Name Circular Connector Assemblies Circular Connector, Plug, 19 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data