LEMO USA, Inc. Contact, Pin, 22-26Awg, Crimp; Product Range Lemo FGN.0M.555.ZZC

Description
CONTACT, PIN, 22-26AWG, CRIMP; Product Range:0M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 0M, 1M, 2M, 3M Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 22-26AWG, CRIMP; Product Range:0M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 0M, 1M, 2M, 3M Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 22-26Awg, Crimp; Product Range Lemo - 85R1081 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-26Awg, Crimp; Product Range Lemo
85R1081
Contact, Pin, 22-26Awg, Crimp; Product Range Lemo 85R1081
CONTACT, PIN, 22-26AWG, CRIMP; Product Range:0M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 0M, 1M, 2M, 3M Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 22-26AWG, CRIMP; Product Range:0M Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 0M, 1M, 2M, 3M Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 85R1081
Product Name Contact, Pin, 22-26Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-247-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details