5 Position Circular Connector Plug, Male Pins Crimp
Circular Push Pull Connectors STRAIGHT P
CIRCULAR CONNECTOR, PLUG, 5 POSITION, CABLE; Product Range:0F Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body; Contact Plating:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FGN.0F.305.YLC-ND | FGN.0F.305.YLC | 64R6495 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 5 Position, Cable; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |