LEMO USA, Inc. Circular Connector Assemblies FGN.0F.304.XLC

Description
Circular Push Pull Connectors PLUG 4 CTS
Request a Quote Datasheet
Description
Circular Push Pull Connectors PLUG 4 CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FGN.0F.304.XLC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors PLUG 4 CTS

Circular Push Pull Connectors PLUG 4 CTS

Buy Now
Circular Connector Assemblies - FGN.0F.304.XLC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGN.0F.304.XLC-ND
Circular Connector Assemblies FGN.0F.304.XLC-ND
4 Position Circular Connector Plug, Male Pins Crimp

4 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 4 Position, Cable; Product Range Lemo - 38T2199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Cable; Product Range Lemo
38T2199
Circular Connector, Plug, 4 Position, Cable; Product Range Lemo 38T2199
CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:0F Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:0F Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGN.0F.304.XLC FGN.0F.304.XLC-ND 38T2199
Product Name Circular Connector Assemblies Circular Connector, Plug, 4 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details