FGJ.2B.312.CLLD82 -- LBP KEYJ 12C CHR 8.2MM D LEMO
LEMO USA, Inc.
Lbp Keyj 12C Chr 8.2Mm D Lemo
FGJ.2B.312.CLLD82
Description
LBP KeyJ 12C CHR 8.2mm D
Description
LBP KeyJ 12C CHR 8.2mm D
Suppliers
Lbp Keyj 12C Chr 8.2Mm D Lemo
35R4343
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35R4343 |
|
Product Name
|
Lbp Keyj 12C Chr 8.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details