FGJ.2B.310.CLLD72 -- LBP KEYJ 10C CHR 7.2MM D LEMO
LEMO USA, Inc.
Lbp Keyj 10C Chr 7.2Mm D Lemo
FGJ.2B.310.CLLD72
Description
LBP KeyJ 10C CHR 7.2mm D
Description
LBP KeyJ 10C CHR 7.2mm D
Suppliers
Lbp Keyj 10C Chr 7.2Mm D Lemo
73R2066
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73R2066 |
|
Product Name
|
Lbp Keyj 10C Chr 7.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details