FGG.3K.322.CLAC11 -- LKP KEYG 22C CHR 1.1MM C LEMO
LEMO USA, Inc.
Lkp Keyg 22C Chr 1.1Mm C Lemo
FGG.3K.322.CLAC11
Description
LKP KeyG 22C CHR 1.1mm C
Description
LKP KeyG 22C CHR 1.1mm C
Suppliers
Lkp Keyg 22C Chr 1.1Mm C Lemo
03X7262
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03X7262 |
|
Product Name
|
Lkp Keyg 22C Chr 1.1Mm C Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details