LEMO USA, Inc. Contact, Pin, 14-18Awg, Crimp; Product Range Lemo FGG.3B.570.ZZC

Description
CONTACT, PIN, 14-18AWG, CRIMP; Product Range:3B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 14-18AWG, CRIMP; Product Range:3B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14-18Awg, Crimp; Product Range Lemo - 22T1259 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-18Awg, Crimp; Product Range Lemo
22T1259
Contact, Pin, 14-18Awg, Crimp; Product Range Lemo 22T1259
CONTACT, PIN, 14-18AWG, CRIMP; Product Range:3B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes

CONTACT, PIN, 14-18AWG, CRIMP; Product Range:3B Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:Lemo 3B & 3K Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 22T1259
Product Name Contact, Pin, 14-18Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details