FGG.3B.314.CYCD10 -- LBP KEYG 14C CHR 1.0MM D LEMO
LEMO USA, Inc.
Lbp Keyg 14C Chr 1.0Mm D Lemo
FGG.3B.314.CYCD10
Description
LBP KeyG 14C CHR 1.0mm D
Description
LBP KeyG 14C CHR 1.0mm D
Suppliers
Lbp Keyg 14C Chr 1.0Mm D Lemo
73R2033
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73R2033 |
|
Product Name
|
Lbp Keyg 14C Chr 1.0Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Geometry
Right Angle
Termination
Press-Fit
Voltage Rating
200 volts
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details