FGG.3B.304.CYCD92 -- LBP KEYG 4C CHR 9.2MM D LEMO
LEMO USA, Inc.
Lbp Keyg 4C Chr 9.2Mm D Lemo
FGG.3B.304.CYCD92
Description
LBP KeyG 4C CHR 9.2mm D
Description
LBP KeyG 4C CHR 9.2mm D
Suppliers
Lbp Keyg 4C Chr 9.2Mm D Lemo
38T2197
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
38T2197 |
|
Product Name
|
Lbp Keyg 4C Chr 9.2Mm D Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details