FGG.2K.302.CYCC70 -- LKP KEYG 2C CHR 7.0MM C LEMO
LEMO USA, Inc.
Lkp Keyg 2C Chr 7.0Mm C Lemo
FGG.2K.302.CYCC70
Description
LKP KeyG 2C CHR 7.0mm C
Description
LKP KeyG 2C CHR 7.0mm C
Suppliers
Lkp Keyg 2C Chr 7.0Mm C Lemo
73R1954
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
73R1954 |
|
Product Name
|
Lkp Keyg 2C Chr 7.0Mm C Lemo |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details