LEMO USA, Inc. Cable Grommets FGG.2B.772.DN

Description
2B cable plug & socket collet,6.1 to 7mm
Request a Quote
Description
2B cable plug & socket collet,6.1 to 7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1788931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1788931
Cable Grommets 1788931
2B cable plug & socket collet,6.1 to 7mm

2B cable plug & socket collet,6.1 to 7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1788931
Product Name Cable Grommets
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Cable Grommets - 543197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1575 inch (4 mm)
Groove Width 0.0630 inch (1.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details